location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VX 42U Open Frame Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX 42U Open Frame Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2102BLK
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 5 year repair or replace
Long product name APC NetShelter VX 42U Open Frame Black :
The short editorial description of APC NetShelter VX 42U Open Frame Black

NetShelter VX 42U Open Frame Black
More>>>
APC NetShelter VX 42U Open Frame Black:
The official marketing text of APC NetShelter VX 42U Open Frame Black as supplied by the manufacturer

NetShelter VX 42U Open Frame Black.

Features -

Adjustable mounting depth, Doors and side panels sold separately, Guaranteed Compatability, Multi-vendor equipment compatibility, Numbered U positions, Optimized depth, Optimized width, Powder coat paint finish, Protective grounding provisions, Rear Cable Management channels, Rolls through a 7 foot doorway, Roof and base cable access, Ships fully assembled, UBC Zone 4 stabilization provisions

Includes - Baying kit, Casters, Leveling feet, Roof, User Manual


Physical:

Net weight 204.00 lbs ( 92.73 kg)

Net Height 81.50 inches ( 207.01 cm)

Net Width 23.00 inches ( 58.42 cm)

Net Depth 42.20 inches ( 107.19 cm)

Weight Capacity (static load) - 2000.00 lbs ( 907.18 kg)

Weight Capacity (dynamic load) - 2000.00 lbs ( 907.18 kg)

Rack Height - 42 U

Color - Black

Short summary description APC NetShelter VX 42U Open Frame Black:
This short summary of the APC NetShelter VX 42U Open Frame Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VX 42U Open Frame Black

Long summary description APC NetShelter VX 42U Open Frame Black:
This is an auto-generated long summary of APC NetShelter VX 42U Open Frame Black based on the first three specs of the first five spec groups.

APC NetShelter VX 42U Open Frame Black

Country Distributor
United Kingdom 1 distributor(s)