location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alpha Gamer Polaris PC gaming chair Padded seat Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alpha Gamer Check ‘Alpha Gamer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Polaris
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AGPOLARISRE-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5600413202906
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alpha Gamer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:21
The date of the most recent change of this product data-sheet in Icecat.
Alpha Gamer AGPOLARISRE-BK user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alpha Gamer Polaris PC gaming chair Padded seat Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC gaming chair
  • - Maximum user weight: 150 kg
  • - Padded seat Black
  • - Padded backrest Black
  • - Hard armrest
  • - 5 wheel(s)
Long product name Alpha Gamer Polaris PC gaming chair Padded seat Black :
The short editorial description of Alpha Gamer Polaris PC gaming chair Padded seat Black

Alpha Gamer Polaris Racing Edition, Up to 150 kg, 26 kg, Black/Grey
More>>>
Short summary description Alpha Gamer Polaris PC gaming chair Padded seat Black:
This short summary of the Alpha Gamer Polaris PC gaming chair Padded seat Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alpha Gamer Polaris, PC gaming chair, 150 kg, Padded seat, Padded backrest, Universal, Black

Long summary description Alpha Gamer Polaris PC gaming chair Padded seat Black:
This is an auto-generated long summary of Alpha Gamer Polaris PC gaming chair Padded seat Black based on the first three specs of the first five spec groups.

Alpha Gamer Polaris. Product type: PC gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Height (min): 127 cm, Height (max): 136 cm, Seat width: 33.5 cm. Quantity per pack: 1 pc(s), Package width: 660 mm, Package depth: 370 mm