location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-WL2400 - 802.11b Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-WL2400
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s :
The short editorial description of Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s

AT-WL2400 - 802.11b Wireless Access Point
More>>>
Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s:
The official marketing text of Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s as supplied by the manufacturer

The AT-WL2400 wireless access point is designed for both small office and home users, with an operating range over 1800 feet, acting as a bridge between the wired and wireless clients. Plug and Play compatibility with Allied Telesyn’s AT-WR2411 for laptops and AT-WRPCI for desktop workstations allows all types of users access to the
wireless network.

The AT-WL2400 uses industry-standard IEEE 802.11b, supporting up to 11Mpbs data rates.With a sleek, professional design and weight of less than eight ounces, the AT-WL2400 is designed for easy integration in home and small office environments.

The AT-WL2400 provides mobility not found in traditional wired networks. Freeing users to operate their laptop anywhere within the covered area.

Frequent changes to the layout of an office impose added cost and facility resources for installing new wired conduit and network cabling. The AT-WL2400 simplifies this process and allows for more flexibility in expanding locations.

Sites not conducive to LAN wiring, such as older, or temporary buildings, are now able to provide a level of network access not previously available.

Instead of using traditional cabling to create a network, this 11Mbps wireless LAN technology provides efficient, reliable wireless communication between multiple computers, appliances, and the Internet. It enables users to experience the many benefits of wireless LANs by allowing them to:
- Provide network access in hard to wire locations..
- Provide easy network access in conference rooms and public areas.
- Ensure hassle-free connectivity in spaces that are frequently reconfigured.

Short summary description Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s:
This short summary of the Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-WL2400 - 802.11b Wireless Access Point, 11 Mbit/s, 2.4 - 2.4835 GHz, 13 channels, BPSK, CCK, QPSK, SNMP, 9 V

Long summary description Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-WL2400 - 802.11b Wireless Access Point. Maximum data transfer rate: 11 Mbit/s, Frequency band and operating channels: 2.4 - 2.4835 GHz, Channels quantity: 13 channels. Management protocols: SNMP. AC input voltage: 9 V, Input operating current: 1 A, Power requirements: 220-240V; 50/60 Hz. Certification: CE Mark EN55022 Class B EN55024 IEC 61000-42/3/4/6/11. Compatible operating systems: Windows 98/Me/NT/2000

Features
2.4 GHz *
Yes
Maximum data transfer rate *
11 Mbit/s
Frequency band and operating channels
2.4 - 2.4835 GHz
Channels quantity
13 channels
Modulation
BPSK, CCK, QPSK
Protocols
Management protocols
SNMP
Power
AC input voltage
9 V
Input operating current
1 A
Output power description
+15dBm
Power requirements
220-240V; 50/60 Hz
Design
LED indicators
Yes
Certification
CE Mark EN55022 Class B EN55024 IEC 61000-42/3/4/6/11
Performance
Compatible operating systems
Windows 98/Me/NT/2000
Weight & dimensions
Dimensions (WxDxH)
137.4 x 108 x 30.1 mm
Weight
210 g
Other features
Data rate
1, 2, 5.5, 11 Mbps
I/O ports
1x RJ-45 1x DC-in
Outdoor range
11Mbps @ 180m 5.5Mbps @ 300m 2Mbps @ 450m 1Mbps @ 550m
Compliance industry standards
IEEE 802.3, IEEE 802.11b
Electromagnetic emissions
FCC Part 15(B), ETS 300 328, RCR STD-33A
Safety
CSA/NTRL (CSA 22.2 No. 950 & UL 1950), EN60950 (TÜV/GS)
Network interface
Wireless LAN, Ethernet LAN
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
0 - 70 °C
Brand Image Product code Product Stock Price from
Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s
(show image)
AT-WL2411 AT-WL2411 - 802.11b Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)