Allied Telesis logo

Allied Telesis AT-G8SX GBIC GigaBit Interface Converter network media converter 1000 Mbit/s 850 nm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37814
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis AT-G8SX GBIC GigaBit Interface Converter network media converter 1000 Mbit/s 850 nm:

AT-G8SX GBIC GigaBit Interface Converter

Allied Telesis AT-G8SX GBIC GigaBit Interface Converter network media converter 1000 Mbit/s 850 nm:

Industry Standard
The AT-G8 series offers the latest industry standards in flexible, full-duplex Gigabit Ethernet connectivity.These hot-swappable, fiber
interfaces simply plug into a GBIC slot on Allied Telesyn GBIC compatible products. Configurations can be optimized to meet varied
distance and service requirements.

Options
The AT-G8 series offers short-haul and longhaul solutions. From the inexpensive AT-G8SX-01 to the far-reaching AT-G8LX70, you have the option to extend your network to the distances that meet your performance needs.The CWDM version allows you to take advantage of the CWDM technology in an existing network infrastructure, maximizing fiber efficiency.

Product Compatibility
The AT-G8 series GBICs are compatible with all of the Allied Telesyn range of products that support GBIC uplink connections.

Short summary description Allied Telesis AT-G8SX GBIC GigaBit Interface Converter network media converter 1000 Mbit/s 850 nm:

Allied Telesis AT-G8SX GBIC GigaBit Interface Converter, 1000 Mbit/s, 1000SX, 500 m, 850 nm, 0 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis AT-G8SX GBIC GigaBit Interface Converter network media converter 1000 Mbit/s 850 nm:

Allied Telesis AT-G8SX GBIC GigaBit Interface Converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000SX. Maximum transfer distance: 500 m, Wavelength: 850 nm. Host interface: SC, Fiber type: 62.5/125 µm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.