AG Neovo logo

AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8577
Info modified on:
25 Nov 2022, 10:15:00
Bullet Points AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:
  • - 24” widescreen LED-backlit display
  • - LED-backlit technology with high FHD 1920 x 1080 resolution
  • - Advanced OptiCom™ Technology: Anti-blue light and flicker free technologies for eye protection and viewing comfort
  • - IPS panel provides consistent and accurate colour from all viewing angles
  • - Slim housing design and widescreen format
  • - Excellent clarity with ultrahigh 20,000,000:1 dynamic contrast ratio
  • - Superior colour performance and colour contrast
  • - HDMI input for Full HD connectivity with multimedia devices
  • - Built-in speakers (2W x 2)
  • - Height adjustable stand: tilt, pivot, swivel, height adjustable for multiple viewing options
  • - Energy efficiency
  • - VESA mount standard
Long product name AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

24" IPS, 1920 x 1080, 250cd/m2, 7ms, VGA, DVI, HDMI, 4W RMS

AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

AG Neovo’s advanced OptiCom™ Technology eliminates emission of harmful blue light and bothersome flicker to reduce eye fatigue and dryness when viewing the display constantly. The 24” LE-24 also features an IPS panel with full HD resolution and 20,000,000:1 contrast ratio for superior picture clarity and colour performance. Sitting firmly on a height adjustable stand, users are able to tilt, pivot, swivel and adjust the screen’s height for optimized viewing comfort. All this and more make the LE-24 ideal for home and office multimedia applications.

Short summary description AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

AG Neovo LE-24, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 7 ms, White

Long summary description AG Neovo LE-24 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

AG Neovo LE-24. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 9:16, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.