location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AdHoc TK50 1500 ml Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AdHoc Check ‘AdHoc’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
161143100 show
Show alternative article codes used in the online market place
Category:
Pot with a handle, spout, and lid, in which tea is brewed and from which it is poured.
Teapots Check ‘AdHoc’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AdHoc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2018 03:27:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name AdHoc TK50 1500 ml Transparent :
The short editorial description of AdHoc TK50 1500 ml Transparent

1.5L, Ø 18 x 15 cm, glass/stainless steel
More>>>
Short summary description AdHoc TK50 1500 ml Transparent:
This short summary of the AdHoc TK50 1500 ml Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

AdHoc TK50, 1500 ml, Transparent, Glass, Stainless steel, Stainless steel, 180 mm, 180 mm

Long summary description AdHoc TK50 1500 ml Transparent:
This is an auto-generated long summary of AdHoc TK50 1500 ml Transparent based on the first three specs of the first five spec groups.

AdHoc TK50. Volume: 1500 ml, Product colour: Transparent, Material: Glass, Stainless steel. Width: 180 mm, Depth: 180 mm, Height: 150 mm