Acer logo

Acer AT Altos T350 F2 server 0 GB Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49107
Info modified on:
23 Jul 2024, 20:37:19
Short summary description Acer AT Altos T350 F2 server 0 GB Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM:

Acer AT Altos T350 F2, 2 GHz, E5-2620, 8 GB, DDR3-SDRAM, 0 GB, DVD Super Multi

Long summary description Acer AT Altos T350 F2 server 0 GB Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM:

Acer AT Altos T350 F2. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, Hard drive size: 3.5". Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD Super Multi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.