Acer logo

Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 315 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32150
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 315 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3950, 3.2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 315 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3950. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.