Acer logo

Acer Aspire M5910 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium Mini Tower PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48867
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5910 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium Mini Tower PC Grey:

Acer Aspire M5910, 3.2 GHz, Intel® Core™ i5, 4 GB, 1.5 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M5910 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium Mini Tower PC Grey:

Acer Aspire M5910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Form factor: Mini Tower. Product type: PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.