Acer logo

Acer Veriton 3700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129430
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Veriton 3700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC:

Acer Veriton 3700GX, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Veriton 3700GX Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC:

Acer Veriton 3700GX. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 630. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 250 W. Form factor: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.