Acer Aspire E E5-573T-P1LS, Intel® Pentium®, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire E E5-573T-P1LS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black, Grey