location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB5-311P-T1BS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MRDEH.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell White
  • - NVIDIA Tegra K1 2.1 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 32 GB Flash
  • - 4.0
  • - Lithium Polymer (LiPo) 11 h 45 W
  • - ChromeOS
Long product name Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White :
The short editorial description of Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White

NVIDIA Tegra K1 (2.1GHz), 13.3" Multi-touch IPS Full HD LED LCD Glare (1366 x 768), 4GB DDR3, 32GB eMMC, 802.11ac, Bluetooth 4.0, webcam, Google Chrome
More>>>
Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White:
The official marketing text of Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White as supplied by the manufacturer

The ideal Chromebook
The Acer Chromebook is a super portable laptop with enough power to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on its brilliant high-resolution display. With 11" and 13" screen-size options, you can find the perfect one to fit your life. It’s also available with a touchscreen.

Amazing mobility
Slip the Acer Chromebook into your bag and work from anywhere, without recharging, because it has enough battery life to last all day long on a single charge.

Vivid display
Indulge your eyes and see everything in vivid detail on the Acer Chromebook's Full HD1 display.

The quickest connection
The Acer Chromebook features the latest 802.11ac2 wireless technology, for a smooth internet experience at connection speeds that are up to three times faster than that of previous-generation wireless technologies.

Fast boot-up
The Acer Chromebook starts within 8 seconds3, so you can wait less and do more.

Sleek design
At less than an inch thin and extremely light, the Acer Chromebook is the perfect tool for on-the-go computing. Plus, it sports a fan-less1 design for whisper-quiet computing.

1. Specifications vary depending on model.
2. Based on the IEEE 802.11ac draft specification. Actual speed will vary based on range, connection rate, site conditions, size of network, and other factors.
3. Boot-up time may vary depending on model.

Short summary description Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White:
This short summary of the Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook CB5-311P-T1BS, NVIDIA Tegra, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White:
This is an auto-generated long summary of Acer Chromebook CB5-311P-T1BS NVIDIA Tegra K1 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 32 GB Flash ChromeOS White based on the first three specs of the first five spec groups.

Acer Chromebook CB5-311P-T1BS. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor: K1, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: White

Design
Product type *
Chromebook
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
NVIDIA
Processor family *
NVIDIA Tegra
Processor *
K1
Processor number of cores
4
Processor boost frequency
2.3 GHz
Processor frequency *
2.1 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard
QWERTY
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
11 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Weight & dimensions
Width
327 mm
Depth
227.5 mm
Height
17.9 mm
Weight *
1.5 kg
Other features
LightScribe
No
Intel segment tagging
Education