Acer logo

Acer Aspire E E5-551G-T7GR AMD A10 A10-7300 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46384
Info modified on:
27 Jan 2025, 08:41:56
Short summary description Acer Aspire E E5-551G-T7GR AMD A10 A10-7300 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Linux Linpus Black:

Acer Aspire E E5-551G-T7GR, AMD A10, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire E E5-551G-T7GR AMD A10 A10-7300 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Linux Linpus Black:

Acer Aspire E E5-551G-T7GR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Linux Linpus. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.