Acer logo

Acer Aspire V5-551-64456G50Mass AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137763
Info modified on:
22 Jan 2025, 04:52:51
Short summary description Acer Aspire V5-551-64456G50Mass AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-551-64456G50Mass, AMD A6, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire V5-551-64456G50Mass AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-551-64456G50Mass. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor: A6-4455M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.