location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-41-R8N8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GY9EB.035
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 7 2700U 2.2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels 16:9
  • - 8 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - AMD Radeon RX Vega 10
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

15.6" FHD (1920 x 1080), AMD Ryzen 7 2700U Quad-core 2.20 GHz, AMD Radeon Vega 10, 8 GB DDR4, 1 TB HDD + 128 GB SSD, Gigabit Ethernet, WLAN, Windows 10 Home 64-bit
More>>>
Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Highlighting Form and Function
A stunningly slim body and impressive tactile finish accentuate real-world design features.

Pleasing to the Senses
The delicate cross-hair brush pattern delivers a beautifully inviting tactile finish.

Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.

Chiclet Keyboard
Shaped for comfort and style, the chiclet keyboard stands out with its round-cornered keys.

Plenty of Space
With 2TBs1 of hard drive space, you can easily store and share your important projects and data.

Fundamentally Impressive Tech
Built to keep you active, engaged, and on the move, the Aspire 3 has the technology to suit your way of life.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.

BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD 1080p resolution.

Short summary description Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-41-R8N8, AMD Ryzen™ 7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-41-R8N8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 2700U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 03:43:51
Uk has collected 34 expert reviews for Acer Aspire 3 A315-41-R8N8 AMD Ryzen™ 7 2700U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-11-13 03:43:49
We earn a commission for products purchased through some links in this article.The Acer Aspire 3 is perfect for anyone who needs a laptop for simple everyday tasks, and who don't want to spend the earth. You can't expect it to blow you away, but it'll g...
Good The battery recharges to 100% in just two hours, It has a massive 1TB of storage space, There's a separate numeric keypad which makes it great for quick data entry, It comes with an HDMI port, card reader and three USB ports...
Bad The keyboard is difficult to see at night as it isn't backlit, It struggled to cope with games, The audio quality was disappointing, and music suffered from a fair amount of distortion...
Bottom line Looking for a laptop that won't break the bank? The Acer Aspire 3 costs just under £350. It'll be a good option for anyone who needs a laptop for light word processing and browsing the web. The big 15.6in screen is ideal for watching TV and movies on too...
60%