location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A515-51G-58KM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GP5EU.019
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 48 Wh 7 h 65 W
  • - Linux
Long product name Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black :
The short editorial description of Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black

Intel Core i5-7200U (2.5GHz), 8GB DDR4, 256GB SSD, 39.6 cm (15.6") ComfyView Full HD 1920 x 1080 LED, NVIDIA GeForce 940MX 2GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Linux
More>>>
Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black:
The official marketing text of Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black as supplied by the manufacturer

Exciting Possibilities
Experience striking images and stunning audio within an attractive modern design.

Every Day in Style
The beautifully slender design heightens the elegant texture and sleek aluminum interior surfaces.

Acer Color Intelligence™
Dynamically adjust gamma and saturation in real-time, optimizing screen color and brightness without clipping or over saturation with Acer Color Intelligence™.

Brilliant Images
Crisp, true-to-life colors come alive on the 15.6” Full HD1 1080p resolution display with IPS technology.

Full HD
1920x1080 resolution in a 16:9 aspect ratio makes movies more real and dramatic. Small details and text are clear.

Communication Clarity
Enjoy high quality video calls to family and friends with the built-in HD camera and dual microphone system.

Crystal Clear Audio
Delivering lifelike sound, TrueHarmony™ gives you an astoundingly clear audio experience.

TrueHarmony™
Lifelike audio enhances entertainment with a one-of-a-kind speaker design to deliver deeper bass and more volume.

All-in Performance
Taking you a giant leap forward in portable computing power and graphic excellence.

Cortana with Voice
Cortana2 is your truly personal digital assistant designed to help you get things done.

Skype for Business
Designed to communicate with Certified for Skype for Business devices. You can use cutting-edge audio and video technology when sharing news with family members or hosting international conferences.

Commanding Performance
Take on a more serious workload and conquer larger tasks with a stronger CPU.

Vibrant Graphics
Enjoy more vivid graphics and immersive entertainment with a top-of-the-line GPU.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Ports for all Occasions
Expand the Aspire 5’s functionality with a plethora of ports to connect almost any secondary device.

Type-C Connector
This small connector design (8.4 by 2.6mm) is identical at both ends so it doesn’t care which way it’s inserted.

Short summary description Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black:
This short summary of the Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5 A515-51G-58KM, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black:
This is an auto-generated long summary of Acer Aspire 5 A515-51G-58KM Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Linux Black based on the first three specs of the first five spec groups.

Acer Aspire 5 A515-51G-58KM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Linux. Product colour: Black

The Power of Sound and Voice

Turn up the music with Acer TrueHarmony™, bringing you deeper bass and more volume through its innovative speaker design. Command your PC with hands-free ease and experience the freedom of voice control with Microsoft Cortana® and Amazon Alexa1, 3.

Comprehensive Connectivity
Comprehensive Connectivity

No matter what you need to connect, the Aspire 5 has you covered. Accomplish more with a full range of ports, including USB Type-C™, 2xUSB 3.1, HDMI1.4 and more1. Power-off charging is supported via one of the USB ports, so you'll never be stuck without power1.

Premium Looks and Mobility
Premium Looks and Mobility

Travel with ease and look great doing it with the Aspire 5's thin, light design and sandblasted1 aluminium top cover. This slender laptop is just 17.95 mm thick1 and its smooth, tactile finish accentuates the cover’s premium feel and appearance. Your device stays at your side all day with up to 11 hours2 of battery life.

Maximised Visuals
Maximised Visuals

No matter what you need to connect, the Aspire 5 has you covered. Accomplish more with a full range of ports, including USB Type-C™, 2xUSB 3.1, HDMI1.4 and more1. Power-off charging is supported via one of the USB ports, so you'll never be stuck without power1.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
SATA III
Optical drive *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
7 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Weight & dimensions
Width
381.6 mm
Depth
263 mm
Height
21.6 mm
Height (front)
2.16 cm
Height (rear)
2.16 cm
Weight *
2.2 kg
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D compatibility
No