location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V 13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V3-372-587T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G7ASA.009
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels 16:9
  • - 4 GB DDR3L-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN connection
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White :
The short editorial description of Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White

Intel Core i5-6200U (2.30GHz), 33.8cm (13.3") Full HD (1920 x 1080) 16:9, 4GB, DDR3L SDRAM, 256GB SSD, Ethernet, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White:
The official marketing text of Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White as supplied by the manufacturer

Stylish productivity
Premium styling and all-day battery life make this a great laptop from every angle. The latest wireless and processing technologies are wrapped up in elegant nano-imprint patterning for an exceptional laptop experience.

Elegant design
Stylish and functional design is what separates good laptops from great ones. An aluminium top cover and nano-imprint patterning are built into an amazing lightweight design.

Smart connections
The Aspire V 13 is full of smart connections with power-off USB charging, USB Type-C, 802.11ac wireless[1] and MU-MIMO wireless technology make for a faster, smoother experience.

Inner strength
Looks aren’t everything! Aspire V 13 comes with up to 8 hours of battery life, the latest 6th Gen Intel® Core™ processors and up to 16GB of memory so you can be productive even when you’re not plugged in.

Superior communication
Get a better Cortana with Windows experience with Skype for Business certified hardware. Enjoy the sweet sound of your movies and music with Dolby® Audio. Audio systems on this device are tuned to perfection.

[1] Specifications vary depending on model.

Short summary description Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White:
This short summary of the Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V 13 V3-372-587T, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White:
This is an auto-generated long summary of Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White based on the first three specs of the first five spec groups.

Acer Aspire V 13 V3-372-587T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor *
i5-6200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory, maximum *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
SATA III
Optical drive *
No
Card reader integrated
No
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
No
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3315 mAh
Power
AC adapter power
45 W
Security
Fingerprint reader
No
Weight & dimensions
Width
327 mm
Depth
228 mm
Height
19.7 mm
Height (front)
1.96 cm
Height (rear)
1.96 cm
Weight *
1.6 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:17:27
Uk has collected 41 expert reviews for Acer Aspire V 13 V3-372-587T Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
filipinotechaddict.net
Updated:
2017-08-27 01:12:59
Yes, what you see here is a cute laptop. Acer made a partnership with Sanrio, the maker of the hit cartoon character Hello Kitty. This is not the first time there’s a special edition laptop with a special character but this is the first time we will review a laptop...
Bottom line The Acer Aspire V3 Hello Kitty Edition surprised us with its mere power. Now we know why it is priced P45,990. More than just a cute laptop, it is also powerful as well. For us, this is not just a attention-grabbing piece of tech oozing with cuteness. The...
0%
yugatech.com
Updated:
2017-08-27 01:12:59
Acer recently launched what is considered as one of the most adorable laptops ever. When one of the world's premier laptop brands meets Sanrio's most beloved character, things like the Acer Aspire V3 Hello Kitty Limited Edition come to life. We got it, we...
Good Great Hello Kitty aesthetics and packaging, Good choice of processor, Dolby Audio, Lightweight and portable, RAM and hard drive are upgradeable, Keyboard is nice to type on, Has USB 3.1 Type-C...
Bad Lackluster display, Unpleasant trackpad, Quite pricey...
Bottom line The aesthetics speak for themselves and this laptop is a must have for Hello Kitty fans. As a functional laptop, it has a decent build quality, good audio, and a fairly decent upgrade path.It's good for everyday tasks such as web browsing, office work, me...
0%