Acer Iconia B1-720-L684, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Red
Acer Iconia B1-720-L684. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor: MT8111. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 315 g. Operating system installed: Android. Product colour: Red