location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer External HDD 320 GB external hard drive USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External HDD 320 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.EXH0A.003
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer External HDD 320 GB external hard drive USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 GB
  • - USB 2.0
  • - Black
Long product name Acer External HDD 320 GB external hard drive USB 2.0 Black :
The short editorial description of Acer External HDD 320 GB external hard drive USB 2.0 Black

External HDD 320 Gb USB Black
More>>>
Acer External HDD 320 GB external hard drive USB 2.0 Black:
The official marketing text of Acer External HDD 320 GB external hard drive USB 2.0 Black as supplied by the manufacturer

Mediabay Tecnology increase the expandibility of your notebook, choosing the right OpticalDrive to satisfy all customers needs. With our Mediabay Tecnology you can change the OpticalDrive without switching off the notebook, all our devices are hot swap or USB or 1394 based.

Short summary description Acer External HDD 320 GB external hard drive USB 2.0 Black:
This short summary of the Acer External HDD 320 GB external hard drive USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer External HDD 320 GB, 320 GB, 2.0, Black

Long summary description Acer External HDD 320 GB external hard drive USB 2.0 Black:
This is an auto-generated long summary of Acer External HDD 320 GB external hard drive USB 2.0 Black based on the first three specs of the first five spec groups.

Acer External HDD 320 GB. Hard drive capacity: 320 GB. USB version: 2.0. Product colour: Black

Hard drive
Hard drive capacity *
320 GB
Type
HDD
Ports & interfaces
Ethernet LAN connection *
No
USB connector *
USB
USB version *
2.0
FireWire 400
No
FireWire 800
No
Features
Product colour *
Black
Plug and Play
Yes
Power
Bus powered *
USB
Other features
USB 2.0 ports quantity
1
Internal
No