location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer KL.2070I.001 monitor spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL.2070I.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL.2070I.001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:35:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer KL.2070I.001 monitor spare part Display :
The short editorial description of Acer KL.2070I.001 monitor spare part Display

LCD Panel 20.7"
More>>>
Short summary description Acer KL.2070I.001 monitor spare part Display:
This short summary of the Acer KL.2070I.001 monitor spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Acer KL.2070I.001, Display, Acer, 52.6 cm (20.7"), Matt, LCD, 1 pc(s)

Long summary description Acer KL.2070I.001 monitor spare part Display:
This is an auto-generated long summary of Acer KL.2070I.001 monitor spare part Display based on the first three specs of the first five spec groups.

Acer KL.2070I.001. Type: Display, Brand compatibility: Acer, Display diagonal: 52.6 cm (20.7"). Quantity per pack: 1 pc(s)

Features
Type *
Display
Brand compatibility *
Acer
Display diagonal
52.6 cm (20.7")
Features
Display surface
Matt
Display type
LCD
Packaging data
Quantity per pack
1 pc(s)