location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Liquid
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM.HM3EM.004
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.2 cm (4") 480 x 800 pixels
  • - Qualcomm 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash), MicroSDHC 32 GB
  • - 3G Dual SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) 4.0
  • - Single camera 5 MP
  • - Lithium Polymer (LiPo) 1300 mAh
  • - Android 5.0
More>>>
Short summary description Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White:
This short summary of the Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Liquid Z220, 10.2 cm (4"), 1 GB, 8 GB, 5 MP, Android 5.0, White

Long summary description Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White:
This is an auto-generated long summary of Acer Liquid Z220 10.2 cm (4") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1300 mAh White based on the first three specs of the first five spec groups.

Acer Liquid Z220. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 1300 mAh. Product colour: White. Weight: 120 g

Display
Display diagonal *
10.2 cm (4")
Screen shape
Flat
Panel type
LCD
Display resolution *
480 x 800 pixels
Touch technology
Multi-touch
Processor
Processor family *
Qualcomm
Processor number of cores
2
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
2G standards
GSM
3G standards *
HSDPA
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
900, 2100 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Speakerphone
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
AAC, MP3, WAV, WMA
Video format supported
H.263, H.264, MP4
Software
Platform *
Android
Operating system installed *
Android 5.0
App distribution platform
Google Play
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
1300 mAh
Sensors
Proximity sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
124.9 mm
Depth
64.6 mm
Height
9.57 mm
Weight *
120 g
Other features
Touchscreen
Yes