Acer logo

Acer MONITOR AL1714 17 LCD WHITE computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77163
Info modified on:
22 Aug 2022, 16:25:34
Short summary description Acer MONITOR AL1714 17 LCD WHITE computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Acer MONITOR AL1714 17 LCD WHITE, 43.2 cm (17"), 1280 x 1024 pixels, 14 ms

Long summary description Acer MONITOR AL1714 17 LCD WHITE computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Acer MONITOR AL1714 17 LCD WHITE. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 14 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.