location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1516 Ab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.1516B.000
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 12 ms 250 cd/m² 600:1
  • - 30 W
Long product name Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black :
The short editorial description of Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black

15" TFT LCD, 1024 x 768 resolution, 600:1 contrast ratio, 130°/100° horizontal/vertical viewing angles, VGA connector, 250 cd/m2 brightness, 12ms response time, black color
More>>>
Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
The official marketing text of Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black as supplied by the manufacturer

The Acer® AL1516 Ab display with its compact, modern design is a handsome and practical addition to offices or homes with space constraints.

Short summary description Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This short summary of the Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1516 Ab, 38.1 cm (15"), 1024 x 768 pixels, 12 ms, Black

Long summary description Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This is an auto-generated long summary of Acer AL1516 Ab computer monitor 38.1 cm (15") 1024 x 768 pixels Black based on the first three specs of the first five spec groups.

Acer AL1516 Ab. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 12 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 100°. Product colour: Black

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Display colors *
16.78 million colours
Display
Pixel pitch
0.297 x 0.297 mm
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
30 W
Brand Image Product code Product Stock Price from
Acer B273HU computer monitor 68.6 cm (27") 2048 x 1152 pixels Full HD Black Acer B273HU computer monitor 68.6 cm (27") 2048 x 1152 pixels Full HD Black
(show image)
ET.HB3HE.002 B273HU 0.00
(excl. VAT)
0 (incl. VAT)
Acer V233HBMD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer V233HBMD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VV3HE.010 V233HBMD 0.00
(excl. VAT)
0 (incl. VAT)