location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.B59EF.032
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™ i5 i5-6400 2.7 GHz
  • - 6 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon R5 310 Intel® HD Graphics 530
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black :
The short editorial description of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black

Intel Core i5-6400 (6M Cache, up to 3.30 GHz), 6GB DDR4, 1TB HDD, Intel HD Graphics 530 + Radeon R5 310, Gigabit Ethernet, 2 x HDMI, 220W, Windows 10 Home 64bit
More>>>
Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black:
The official marketing text of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black as supplied by the manufacturer

Built to Perform

Do more and all at once with powerful hardware.

Smart Features

Simplify your life with handy, thoughtful features.

Powerful Hardware

Choose high-end processors (6th gen. Intel Core), graphics, memory, and more if you want to do higher-end gaming or video editing.

Advanced Graphics

Select graphics cards like the NVIDIA GeForce GTX 745 for above-average gaming, movie-playing and design capabilities.

Big Memory

With up to 32GB of super-fast DDR4 memory, all processing happens superfast, for supersmooth computing experiences.

High-speed Wireless LAN

802.11ac wireless technology offers speeds that are up to three times faster than previous-generation wireless technologies.

Acer Care Center

Acer Care Center provides a full range of services, checks and updates to keep your device fresh and running smoothly.

Build Your Own Cloud

Acer BYOC™ Apps let you create your own cloud-based ecosystem to keep you connected to your content no matter where you are.

Short summary description Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black:
This short summary of the Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-780, 2.7 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-780. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 310. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor *
i5-6400
Processor number of cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
6 GB
Memory, maximum *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA II
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R5 310
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Form factor *
Desktop
Placement supported
Vertical
Product colour *
Black
Performance
Chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
220 W
Certificates
Certification
BSMI,CB, CCC, CE, FCC, Green Compliant
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
175 mm
Depth *
425.5 mm
Height *
381.4 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:44:41
Uk has collected 2 expert reviews for Acer Aspire TC-780 Intel® Core™ i5 i5-6400 6 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%