location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10075
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘3L’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 09:30:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs. :
The short editorial description of 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.

A4 Maxi Pockets with Flap. Inner: 297x210 mm. Outer: 308x222 mm. Packaging : 10 pcs
More>>>
Short summary description 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.:
This short summary of the 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs., A4, 308 mm, 222 mm, 21 cm, 29.7 cm, 10 pc(s)

Long summary description 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.:
This is an auto-generated long summary of 3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs. based on the first three specs of the first five spec groups.

3L A4 Maxi Pockets with Flap. 308x222 mm. 10 pcs.. Format: A4. Width: 308 mm, Height: 222 mm, Inner height: 21 cm. Quantity per pack: 10 pc(s)