location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com Switch 5500-EI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 5500-EI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CR17161-91-ME
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 24 in-line power 10/100 ports, for data switching and PoE distribution using the same cabling; 4 SFP slots.
Scalable stackable design with resilient stacking up to eight units high, or 384 Fast Ethernet ports using 2 Gbps stacking bandwidth (4 Gbps full duplex).
12.8 Gbps switching capacity, 9.5 Mpps forwarding rate, maximum.
Wirespeed performance across all ports within a stack delivers optimal throughputs and bandwidth for business-critical data and high-speed communications.
Multi-layer operation with static routes, RIP-based Layer 3 functionality, OSPF, and PIM-DM and PIM-SM.
3Com XRN® Stacking Technology provides for the creation of eight-unit stacks that offer chassis-like availability and resiliency over traditional aggregated-trunk configurations. The entire stack is managed as a single-IP management entity, with "masterless" sharing of critical routing information across all units for fast failure recovery.
Load-sharing and cross-stack trunking features help eliminate dropped packets, clear up traffic bottlenecks, and improve server availability.
Integrated distributed security enforcement.
Advanced, time-based Access Control Lists (ACLs) help safeguard key network resources from unauthorized access and data corruption.
User-based authentication and DES 56-bit or 168-bit encryption help secure Layer 3 protocols and management controls.
Shared 3Com Operating System consolidates administrative control over the entire switching infrastructure—contributing to a more unified network environment and providing unparalleled edge-to-core visibility and control.
Built-in support for AC- and DC-powered operations enables you to leverage existing power schemes and cost-effectively extend power to the edge of the network.
Available DC Redundant Power Supply (RPS), designed by Eaton Powerware Corporation, a leading provider of integrated power systems
Long product name 3com Switch 5500-EI :
The short editorial description of 3com Switch 5500-EI

SS3 Switch 5500-EI 24xF+ENet RJ45 4SFP
More>>>
Short summary description 3com Switch 5500-EI:
This short summary of the 3com Switch 5500-EI data-sheet is auto-generated and uses the product title and the first six key specs.

3com Switch 5500-EI, 12.8 Gbit/s, Web-based GUI, SNMP, telnet, CLI, RMON-1 (statistics, history, alarms, events), SMON, multiple..., 3Com Operating System; shared with 3Com Switch 8800, 7700 and Router 6000 , 6.3 kg, 440 x 427 x 43.6 mm, 24 auto-negotiating in-line power 10BASE-T/100BASE-TX ports configured as auto MDI/MDIX; 4 Gigabit...

Long summary description 3com Switch 5500-EI:
This is an auto-generated long summary of 3com Switch 5500-EI based on the first three specs of the first five spec groups.

3com Switch 5500-EI. Maximum data transfer rate: 12.8 Gbit/s. Management protocols: Web-based GUI, SNMP, telnet, CLI, RMON-1 (statistics, history, alarms, events), SMON, multiple.... Compatible operating systems: 3Com Operating System; shared with 3Com Switch 8800, 7700 and Router 6000 . Weight: 6.3 kg. Dimensions (WxDxH): 440 x 427 x 43.6 mm, I/O ports: 24 auto-negotiating in-line power 10BASE-T/100BASE-TX ports configured as auto MDI/MDIX; 4 Gigabit...

Brand Image Product code Product Stock Price from
3com

3com Switch 4200 50-Port Managed L2
(show image)
3C17302A-UK Switch 4200 50-Port 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch 4200 50-Port Managed L2
(show image)
3C17302A Switch 4200 50-Port 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch 4200 50-Port Managed L2
(show image)
3C17302A-ME Switch 4200 50-Port 0.00
(excl. VAT)
0 (incl. VAT)