2-Power logo

2-Power 2P-02K6756 power adapter/inverter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26332
Info modified on:
20 Jun 2025, 14:31:15
Short summary description 2-Power 2P-02K6756 power adapter/inverter:

2-Power 2P-02K6756, 15 V, 49 mm, 113 mm, 29 mm, 274 g, 130 mm

Long summary description 2-Power 2P-02K6756 power adapter/inverter:

2-Power 2P-02K6756. Output voltages: 15 V. Width: 49 mm, Depth: 113 mm, Height: 29 mm. Package width: 130 mm, Package depth: 189 mm, Package height: 56 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.