Zyxel PMG5617GA Optical network terminal (ONT)

Zyxel PMG5617GA, Optical network terminal (ONT), White, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.3x, G.984.1, G.984.2, G.984.3, G.984.4, IPv6 MLD v1/v2, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Zyxel PMG5617GA. Product type: Optical network terminal (ONT), Product colour: White. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.3x, ITU standards: G.984.1, G.984.2, G.984.3, G.984.4, Multicast Listener Discovery (MLD) snooping: IPv6 MLD v1/v2. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Output voltages: 12 V, Output current: 2 A, Power consumption (max): 17 W. Width: 250 mm, Depth: 160 mm, Height: 35 mm