Whirlpool Indiana 1200 washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103928
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Whirlpool Indiana 1200 washing machine Front-load 5 kg 1200 RPM White:
Whirlpool Indiana 1200, Front-load, 5 kg, B, 1200 RPM, White
Long summary description Whirlpool Indiana 1200 washing machine Front-load 5 kg 1200 RPM White:
Whirlpool Indiana 1200. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm