Whirlpool ARC 7495/1 fridge-freezer Freestanding 280 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84117
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Whirlpool ARC 7495/1 fridge-freezer Freestanding 280 L White:
Whirlpool ARC 7495/1, 280 L, SN-T, 44 dB, 7 kg/24h, White
Long summary description Whirlpool ARC 7495/1 fridge-freezer Freestanding 280 L White:
Whirlpool ARC 7495/1. Total net capacity: 280 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 208 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 72 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 352 kWh. Product colour: White