Samsung Gear 2 Neo 4.14 cm (1.63") OLED 38 mm Digital 320 x 320 pixels Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74936
Info modified on:
29 Aug 2023, 10:28:03
Short summary description Samsung Gear 2 Neo 4.14 cm (1.63") OLED 38 mm Digital 320 x 320 pixels Touchscreen Black:
Samsung Gear 2 Neo, 4.14 cm (1.63"), OLED, Touchscreen, 4 GB, 55 g
Long summary description Samsung Gear 2 Neo 4.14 cm (1.63") OLED 38 mm Digital 320 x 320 pixels Touchscreen Black:
Samsung Gear 2 Neo. Display diagonal: 4.14 cm (1.63"), Display technology: OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Battery capacity: 300 mAh. Weight: 55 g. Band colour: Black