Samsung SM-M135F/DSN 16.8 cm (6.6") Hybrid Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50272
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung SM-M135F/DSN 16.8 cm (6.6") Hybrid Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Green:
Samsung SM-M135F/DSN, 16.8 cm (6.6"), 1080 x 2408 pixels, 4 GB, 64 GB, 50 MP, Green
Long summary description Samsung SM-M135F/DSN 16.8 cm (6.6") Hybrid Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Green:
Samsung SM-M135F/DSN. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product colour: Green. Weight: 192 g