Samsung PS64E8090 162.6 cm (64") Full HD Smart TV Wi-Fi Anthracite, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
119298
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS64E8090 162.6 cm (64") Full HD Smart TV Wi-Fi Anthracite, Metallic:
Samsung PS64E8090, 162.6 cm (64"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Anthracite, Metallic
Long summary description Samsung PS64E8090 162.6 cm (64") Full HD Smart TV Wi-Fi Anthracite, Metallic:
Samsung PS64E8090. Display diagonal: 162.6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D compatibility. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Anthracite, Metallic