Samsung 5 530U4C-S01TR Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Silver

https://images.icecat.biz/img/norm/high/16939839-4989.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36866
Info modified on:
27 Jan 2025, 08:11:53
Short summary description Samsung 5 530U4C-S01TR Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Silver:

Samsung 5 530U4C-S01TR, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Samsung 5 530U4C-S01TR Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Silver:

Samsung 5 530U4C-S01TR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Embed the product datasheet into your content.