Samsung M393AAG40M32-CAE memory module 128 GB 1 x 128 GB DDR4

https://images.icecat.biz/img/gallery/85922647_4712915725.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
101778
Info modified on:
15 Dec 2023, 10:41:22
Short summary description Samsung M393AAG40M32-CAE memory module 128 GB 1 x 128 GB DDR4:

Samsung M393AAG40M32-CAE, 128 GB, 1 x 128 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M393AAG40M32-CAE memory module 128 GB 1 x 128 GB DDR4:

Samsung M393AAG40M32-CAE. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Embed the product datasheet into your content.