Samsung LS27R650FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
229840
Info modified on:
03 Apr 2025, 13:15:06
Short summary description Samsung LS27R650FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
Samsung LS27R650FDU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Grey
Long summary description Samsung LS27R650FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
Samsung LS27R650FDU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Grey