Rowenta DW8007 Dry & Steam iron Stainless Steel soleplate 2600 W Red, White

https://images.icecat.biz/img/gallery/35691420_2840096021.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69883
Info modified on:
14 Mar 2024, 17:22:57
Short summary description Rowenta DW8007 Dry & Steam iron Stainless Steel soleplate 2600 W Red, White:

Rowenta DW8007, Dry & Steam iron, Stainless Steel soleplate, 2 m, 190 g/min, Red, White, 40 g/min

Long summary description Rowenta DW8007 Dry & Steam iron Stainless Steel soleplate 2600 W Red, White:

Rowenta DW8007. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 2 m. Iron power: 2600 W. Width: 320 mm, Depth: 145 mm, Height: 180 mm

Embed the product datasheet into your content.