Philips 5000 series FC9571/01 Bagless vacuum cleaner

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103969
Info modified on:
28 Nov 2024, 13:52:31
Short summary description Philips 5000 series FC9571/01 Bagless vacuum cleaner:
Philips 5000 series FC9571/01 Bagless vacuum cleaner, 1900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA
Long summary description Philips 5000 series FC9571/01 Bagless vacuum cleaner:
Philips 5000 series FC9571/01 Bagless vacuum cleaner. Maximum input power: 1900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Violet