NETGEAR RN426 NAS Desktop Intel Atom® 4 GB DDR4 0 TB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
118034
Info modified on:
10 Aug 2024, 11:42:39
Short summary description NETGEAR RN426 NAS Desktop Intel Atom® 4 GB DDR4 0 TB Black:
NETGEAR RN426, NAS, Desktop, Intel Atom®, 4 GB, DDR4, 0 TB
Long summary description NETGEAR RN426 NAS Desktop Intel Atom® 4 GB DDR4 0 TB Black:
NETGEAR RN426. Type: NAS. Form factor: Desktop. Device class: Small & Medium Business. Processor family: Intel Atom®. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 0 TB