NETGEAR M5300-52G Managed L2+ Power supply PoE 1U Silver

https://images.icecat.biz/img/norm/high/14857245-1073.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
133983
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR M5300-52G Managed L2+ Power supply PoE 1U Silver:

NETGEAR M5300-52G, Managed, L2+, Full duplex, Power supply PoE, Rack mounting, 1U

Long summary description NETGEAR M5300-52G Managed L2+ Power supply PoE 1U Silver:

NETGEAR M5300-52G. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 44, Console port: RS-232. Full duplex. Address table size: 32000 entries, Switching capacity: 384 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Embed the product datasheet into your content.