NETGEAR M4250-10G2XF-PoE+ Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

https://images.icecat.biz/img/gallery/85758516_2670523058.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
251936
Info modified on:
20 May 2024, 08:16:56
Short summary description NETGEAR M4250-10G2XF-PoE+ Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

NETGEAR M4250-10G2XF-PoE+, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U

Long summary description NETGEAR M4250-10G2XF-PoE+ Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

NETGEAR M4250-10G2XF-PoE+. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10. Full duplex. Address table size: 16000 entries, Switching capacity: 60 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Embed the product datasheet into your content.