MSI E350IA-E45 motherboard AMD A50M NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42927
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI E350IA-E45 motherboard AMD A50M NA (integrated CPU) mini ITX:
MSI E350IA-E45, AMD, NA (integrated CPU), 8 GB, 1.5 V, 800,1066,1333 MHz, Realtek RTL8111E
Long summary description MSI E350IA-E45 motherboard AMD A50M NA (integrated CPU) mini ITX:
MSI E350IA-E45. Processor manufacturer: AMD, Processor socket: NA (integrated CPU). Memory, maximum: 8 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz. LAN controller: Realtek RTL8111E, Network interface: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ITX, Chipset: AMD A50M. Width: 170 mm, Depth: 170 mm