MSI PM8M3-V VIA P4M800 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
187812
Info modified on:
04 Apr 2019, 07:38:30
Short summary description MSI PM8M3-V VIA P4M800 LGA 775 (Socket T) micro ATX:
MSI PM8M3-V, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, 0, 1, 10/100 MB/s
Long summary description MSI PM8M3-V VIA P4M800 LGA 775 (Socket T) micro ATX:
MSI PM8M3-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Memory, maximum: 2 GB. RAID levels: 0, 1. Network interface: 10/100 MB/s. Motherboard form factor: micro ATX, Chipset: VIA P4M800, Audio output channels: 5.1 channels