Lenovo Legion T5 26AMR5 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black

https://images.icecat.biz/img/gallery/101954705_6552755218.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
3175
Info modified on:
11 Nov 2024, 17:01:44
Short summary description Lenovo Legion T5 26AMR5 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black:

Lenovo Legion T5 26AMR5, 3.9 GHz, AMD Ryzen™ 5, 5600G, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Legion T5 26AMR5 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Black:

Lenovo Legion T5 26AMR5. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen™ 5, Processor: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 550 W. Form factor: Tower. Product type: PC

Embed the product datasheet into your content.