Lenovo System x3650 M4 server 600 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 550 W

https://images.icecat.biz/img/gallery/26034894_8810098519.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63262
Info modified on:
23 Jul 2024, 21:21:13
Short summary description Lenovo System x3650 M4 server 600 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo System x3650 M4, 2 GHz, E5-2620, 8 GB, DDR3-SDRAM, 600 GB, Rack (2U)

Long summary description Lenovo System x3650 M4 server 600 GB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo System x3650 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 600 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD±RW. Power supply: 550 W, Redundant power supply (RPS) support. Form factor: Rack (2U)

Embed the product datasheet into your content.