Lenovo ThinkPad T430 Intel® Core™ i5 i5-3320M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/14555136-9627.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15794
Info modified on:
25 Jan 2025, 22:23:42
Short summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3320M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3320M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content.