Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9426
Info modified on:
15 Oct 2024, 15:29:21
Short summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Lenovo ThinkPad X1 2-in-1 Gen 9, Intel Core Ultra 7, 4.9 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 64 GB, 1 TB
Long summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Lenovo ThinkPad X1 2-in-1 Gen 9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor: 165U, Processor frequency: 4.9 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro