Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6261
Info modified on:
14 Jun 2024, 23:36:43
Short summary description Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Lenovo ThinkPad E470, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Lenovo ThinkPad E470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black