Lenovo ThinkCentre M720q + Tiny-In-One 27 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18439
Info modified on:
14 Jun 2024, 21:26:44
Short summary description Lenovo ThinkCentre M720q + Tiny-In-One 27 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Lenovo ThinkCentre M720q + Tiny-In-One 27, 3.1 GHz, Intel® Core™ i3, i3-9100T, 8 GB, 256 GB, Windows 10 Pro
Long summary description Lenovo ThinkCentre M720q + Tiny-In-One 27 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Lenovo ThinkCentre M720q + Tiny-In-One 27. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor: i3-9100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black