
Integral INMSDH16G10-40U1 memory card 16 GB MicroSDHC Class 10
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20981
Info modified on:
16 May 2025, 15:44:37
Short summary description Integral INMSDH16G10-40U1 memory card 16 GB MicroSDHC Class 10:
Integral INMSDH16G10-40U1, 16 GB, MicroSDHC, Class 10, 40 MB/s, Black
Long summary description Integral INMSDH16G10-40U1 memory card 16 GB MicroSDHC Class 10:
Integral INMSDH16G10-40U1. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Read speed, media: 40 MB/s. Product colour: Black